Vishay Intertechnology, Inc. Through Hole Resistors CMF558M6600FKBF

Description
8.66 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M6600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M6600FKBF-ND
Through Hole Resistors CMF558M6600FKBF-ND
8.66 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558M6600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558M6600FKBF
Metal Film Resistors - CMF558M6600FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,8.66Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.66Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8334
Resistor,metal Film,8.66Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8334
Resistor,Metal Film,8.66MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.66MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M6600FKBF-ND CMF558M6600FKBF 41C8334
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,8.66Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details