Vishay Intertechnology, Inc. RES 909K OHM 1/2W .1% AXIAL CMF55909K00BEEA

Description
RES 909Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1/2W .1% AXIAL - CMF55909K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/2W .1% AXIAL
CMF55909K00BEEA
RES 909K OHM 1/2W .1% AXIAL CMF55909K00BEEA
RES 909Kohm 1/2W .1% AXIAL

RES 909Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909K00BEEA-ND
Through Hole Resistors CMF55909K00BEEA-ND
909 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909K .1% T-9 Ea E3 Vishay - 69P2263 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909K .1% T-9 Ea E3 Vishay
69P2263
Cmf-55 909K .1% T-9 Ea E3 Vishay 69P2263
CMF-55 909K .1% T-9 EA e3

CMF-55 909K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909K00BEEA CMF55909K00BEEA-ND 69P2263
Product Name RES 909K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 909K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details