Vishay Intertechnology, Inc. Through Hole Resistors CMF558R6000FLR6

Description
8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558R6000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R6000FLR6-ND
Through Hole Resistors CMF558R6000FLR6-ND
8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.6 OHM 1/2W 1% AXIAL - CMF558R6000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.6 OHM 1/2W 1% AXIAL
CMF558R6000FLR6
RES 8.6 OHM 1/2W 1% AXIAL CMF558R6000FLR6
RES 8.6ohm 1/2W 1% AXIAL

RES 8.6ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF558R6000FLR6-ND CMF558R6000FLR6
Product Name Through Hole Resistors RES 8.6 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.6 ohms 8.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details