Vishay Intertechnology, Inc. RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FHR6

Description
RES 8.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/2W 1% AXIAL - CMF558R0600FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/2W 1% AXIAL
CMF558R0600FHR6
RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FHR6
RES 8.06ohm 1/2W 1% AXIAL

RES 8.06ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R0600FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R0600FHR6-ND
Through Hole Resistors CMF558R0600FHR6-ND
8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.06 Ohm, +/1 Percent, 50 Ppm Vishay - 41C8346 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.06 Ohm, +/1 Percent, 50 Ppm Vishay
41C8346
Cmf55, 8.06 Ohm, +/1 Percent, 50 Ppm Vishay 41C8346
CMF55, 8.06 Ohm, +/- 1 Percent, 50 ppm

CMF55, 8.06 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R0600FHR6 CMF558R0600FHR6-ND 41C8346
Product Name RES 8.06 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 8.06 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details