Vishay Intertechnology, Inc. RES 8M OHM 1/2W 1% AXIAL CMF558M0000FKBF

Description
RES 8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8M OHM 1/2W 1% AXIAL - CMF558M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8M OHM 1/2W 1% AXIAL
CMF558M0000FKBF
RES 8M OHM 1/2W 1% AXIAL CMF558M0000FKBF
RES 8Mohm 1/2W 1% AXIAL

RES 8Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M0000FKBF-ND
Through Hole Resistors CMF558M0000FKBF-ND
8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558M0000FKBF CMF558M0000FKBF-ND
Product Name RES 8M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details