Vishay Intertechnology, Inc. RES 8.45 OHM 1/2W 1% AXIAL CMF558R4500FKBF

Description
RES 8.45ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1/2W 1% AXIAL - CMF558R4500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1/2W 1% AXIAL
CMF558R4500FKBF
RES 8.45 OHM 1/2W 1% AXIAL CMF558R4500FKBF
RES 8.45ohm 1/2W 1% AXIAL

RES 8.45ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R4500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R4500FKBF-ND
Through Hole Resistors CMF558R4500FKBF-ND
8.45 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.45Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.45Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8365
Resistor,metal Film,8.45Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8365
Resistor,Metal Film,8.45Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.45Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R4500FKBF CMF558R4500FKBF-ND 41C8365
Product Name RES 8.45 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.45Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers