Vishay Intertechnology, Inc. Through Hole Resistors CMF558M9800FKR6

Description
8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M9800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M9800FKR6-ND
Through Hole Resistors CMF558M9800FKR6-ND
8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558M9800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558M9800FKR6
Metal Film Resistors - CMF558M9800FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 8.98 Mohm, +/1 Percent, 100 Ppm Vishay - 41C8340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.98 Mohm, +/1 Percent, 100 Ppm Vishay
41C8340
Cmf55, 8.98 Mohm, +/1 Percent, 100 Ppm Vishay 41C8340
CMF55, 8.98 MOhm, +/- 1 Percent, 100 ppm

CMF55, 8.98 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M9800FKR6-ND CMF558M9800FKR6 41C8340
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 8.98 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details