900 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
CMF55, 900 kOhm, +/- 0.1 Percent, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55900K00BER6-ND | CMF55900K00BER6 | 41C8971 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cmf55, 900 Kohm, +/0.1 Percent, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % |