Vishay Intertechnology, Inc. Through Hole Resistors CMF558M9800FKRE

Description
8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M9800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M9800FKRE-ND
Through Hole Resistors CMF558M9800FKRE-ND
8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.98 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.98M OHM 1/2W 1% AXIAL - CMF558M9800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98M OHM 1/2W 1% AXIAL
CMF558M9800FKRE
RES 8.98M OHM 1/2W 1% AXIAL CMF558M9800FKRE
RES 8.98Mohm 1/2W 1% AXIAL

RES 8.98Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.98M 1% T-1 R36 Vishay - 69P1528 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.98M 1% T-1 R36 Vishay
69P1528
Cmf-55 8.98M 1% T-1 R36 Vishay 69P1528
CMF-55 8.98M 1% T-1 R36

CMF-55 8.98M 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M9800FKRE-ND CMF558M9800FKRE 69P1528
Product Name Through Hole Resistors RES 8.98M OHM 1/2W 1% AXIAL Cmf-55 8.98M 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details