Vishay Intertechnology, Inc. Metal Film Resistors - CMF558R2000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558R2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558R2000FKR6
Metal Film Resistors - CMF558R2000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF558R2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2000FKR6-ND
Through Hole Resistors CMF558R2000FKR6-ND
8.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay - 41C8354 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
41C8354
Cmf55, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay 41C8354
CMF55, 8.2 Ohm, +/- 1 Percent, 100 ppm

CMF55, 8.2 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R2000FKR6 CMF558R2000FKR6-ND 41C8354
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details