Vishay Intertechnology, Inc. RES 8.87 OHM 1/2W 1% AXIAL CMF558R8700FKEA

Description
RES 8.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 1/2W 1% AXIAL - CMF558R8700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1/2W 1% AXIAL
CMF558R8700FKEA
RES 8.87 OHM 1/2W 1% AXIAL CMF558R8700FKEA
RES 8.87ohm 1/2W 1% AXIAL

RES 8.87ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R8700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R8700FKEA-ND
Through Hole Resistors CMF558R8700FKEA-ND
8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.87 1% T-1 Ea E3 Vishay - 69P1572 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.87 1% T-1 Ea E3 Vishay
69P1572
Cmf-55 8.87 1% T-1 Ea E3 Vishay 69P1572
CMF-55 8.87 1% T-1 EA e3

CMF-55 8.87 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R8700FKEA CMF558R8700FKEA-ND 69P1572
Product Name RES 8.87 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.87 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers