Vishay Intertechnology, Inc. Vishay/DaleRES 8.87K OHM 1% 50PPM 1/2W CMF558K8700FHEB

Description
Vishay/DaleRES 8.87Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 8.87Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 8.87K OHM 1% 50PPM 1/2W - CMF558K8700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 8.87K OHM 1% 50PPM 1/2W
CMF558K8700FHEB
Vishay/DaleRES 8.87K OHM 1% 50PPM 1/2W CMF558K8700FHEB
Vishay/DaleRES 8.87Kohm 1% 50PPM 1/2W

Vishay/DaleRES 8.87Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF8.87KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.87KHFCT-ND
Through Hole Resistors CMF8.87KHFCT-ND
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF8.87KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.87KHFTR-ND
Through Hole Resistors CMF8.87KHFTR-ND
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.87K 1% T-2 Eb E3 Vishay - 69P1460 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.87K 1% T-2 Eb E3 Vishay
69P1460
Cmf-55 8.87K 1% T-2 Eb E3 Vishay 69P1460
CMF-55 8.87K 1% T-2 EB e3

CMF-55 8.87K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K8700FHEB CMF8.87KHFCT-ND 69P1460
Product Name Vishay/DaleRES 8.87K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 8.87K 1% T-2 Eb E3 Vishay
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details