Vishay Intertechnology, Inc. RES 8.715K OHM 1/2W 1% AXIAL CMF558K7150FKEA

Description
RES 8.715Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.715Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.715K OHM 1/2W 1% AXIAL - CMF558K7150FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.715K OHM 1/2W 1% AXIAL
CMF558K7150FKEA
RES 8.715K OHM 1/2W 1% AXIAL CMF558K7150FKEA
RES 8.715Kohm 1/2W 1% AXIAL

RES 8.715Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K7150FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K7150FKEA-ND
Through Hole Resistors CMF558K7150FKEA-ND
8.715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.715 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.715K 1% T-1 Ea E3 Vishay - 48P7185 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.715K 1% T-1 Ea E3 Vishay
48P7185
Cmf-55 8.715K 1% T-1 Ea E3 Vishay 48P7185
CMF-55 8.715K 1% T-1 EA e3

CMF-55 8.715K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K7150FKEA CMF558K7150FKEA-ND 48P7185
Product Name RES 8.715K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.715K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details