Vishay Intertechnology, Inc. RES 8.87K OHM 1/2W 1% AXIAL CMF558K8700FHBF

Description
RES 8.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/2W 1% AXIAL - CMF558K8700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/2W 1% AXIAL
CMF558K8700FHBF
RES 8.87K OHM 1/2W 1% AXIAL CMF558K8700FHBF
RES 8.87Kohm 1/2W 1% AXIAL

RES 8.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K8700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700FHBF-ND
Through Hole Resistors CMF558K8700FHBF-ND
8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K8700FHBF CMF558K8700FHBF-ND
Product Name RES 8.87K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details