Vishay Intertechnology, Inc. Through Hole Resistors CMF55909K00FHBF

Description
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55909K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909K00FHBF-ND
Through Hole Resistors CMF55909K00FHBF-ND
909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55909K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55909K00FHBF
Metal Film Resistors - CMF55909K00FHBF
Metal Film Resistors - Through Hole 1/4watt 909Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 909Kohms 1%

Supplier's Site
Resistor,metal Film,909Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9002 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9002
Resistor,metal Film,909Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9002
Resistor,Metal Film,909KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,909KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909K00FHBF-ND CMF55909K00FHBF 41C9002
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,909Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details