Vishay Intertechnology, Inc. Through Hole Resistors CMF558K9470BHEA

Description
8.947 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.947 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K9470BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K9470BHEA-ND
Through Hole Resistors CMF558K9470BHEA-ND
8.947 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.947 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.947K OHM 1/2W 0.1% AXIAL - CMF558K9470BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.947K OHM 1/2W 0.1% AXIAL
CMF558K9470BHEA
RES 8.947K OHM 1/2W 0.1% AXIAL CMF558K9470BHEA
RES 8.947Kohm 1/2W 0.1% AXIAL

RES 8.947Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 8.947K .1% T-2 Ea E3 Vishay - 69P1467 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.947K .1% T-2 Ea E3 Vishay
69P1467
Cmf-55 8.947K .1% T-2 Ea E3 Vishay 69P1467
CMF-55 8.947K .1% T-2 EA e3

CMF-55 8.947K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K9470BHEA-ND CMF558K9470BHEA 69P1467
Product Name Through Hole Resistors RES 8.947K OHM 1/2W 0.1% AXIAL Cmf-55 8.947K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details