Vishay Intertechnology, Inc. RES 8.2 OHM 1/2W 1% AXIAL CMF558R2000FKEB

Description
RES 8.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1/2W 1% AXIAL - CMF558R2000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1/2W 1% AXIAL
CMF558R2000FKEB
RES 8.2 OHM 1/2W 1% AXIAL CMF558R2000FKEB
RES 8.2ohm 1/2W 1% AXIAL

RES 8.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R2000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2000FKEB-ND
Through Hole Resistors CMF558R2000FKEB-ND
8.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558R2000FKEB CMF558R2000FKEB-ND
Product Name RES 8.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details