Vishay Intertechnology, Inc. RES 8.87M OHM 1/2W 1% AXIAL CMF558M8700FKEB

Description
RES 8.87Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87M OHM 1/2W 1% AXIAL - CMF558M8700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87M OHM 1/2W 1% AXIAL
CMF558M8700FKEB
RES 8.87M OHM 1/2W 1% AXIAL CMF558M8700FKEB
RES 8.87Mohm 1/2W 1% AXIAL

RES 8.87Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M8700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M8700FKEB-ND
Through Hole Resistors CMF558M8700FKEB-ND
8.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558M8700FKEB CMF558M8700FKEB-ND
Product Name RES 8.87M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details