Vishay Intertechnology, Inc. RES 8M OHM 1/2W 5% AXIAL CMF558M0000JKEA

Description
RES 8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8M OHM 1/2W 5% AXIAL - CMF558M0000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8M OHM 1/2W 5% AXIAL
CMF558M0000JKEA
RES 8M OHM 1/2W 5% AXIAL CMF558M0000JKEA
RES 8Mohm 1/2W 5% AXIAL

RES 8Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M0000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M0000JKEA-ND
Through Hole Resistors CMF558M0000JKEA-ND
8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8M 5% T-1 Ea E3 Vishay - 69P1479 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8M 5% T-1 Ea E3 Vishay
69P1479
Cmf-55 8M 5% T-1 Ea E3 Vishay 69P1479
CMF-55 8M 5% T-1 EA e3

CMF-55 8M 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M0000JKEA CMF558M0000JKEA-ND 69P1479
Product Name RES 8M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 8M 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details