Vishay Intertechnology, Inc. Through Hole Resistors CMF558K8700DHEA

Description
8.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K8700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K8700DHEA-ND
Through Hole Resistors CMF558K8700DHEA-ND
8.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.87K OHM 1/2W .5% AXIAL - CMF558K8700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/2W .5% AXIAL
CMF558K8700DHEA
RES 8.87K OHM 1/2W .5% AXIAL CMF558K8700DHEA
RES 8.87Kohm 1/2W .5% AXIAL

RES 8.87Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 8.87K .5% T-2 Ea E3 Vishay - 69P1456 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.87K .5% T-2 Ea E3 Vishay
69P1456
Cmf-55 8.87K .5% T-2 Ea E3 Vishay 69P1456
CMF-55 8.87K .5% T-2 EA e3

CMF-55 8.87K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K8700DHEA-ND CMF558K8700DHEA 69P1456
Product Name Through Hole Resistors RES 8.87K OHM 1/2W .5% AXIAL Cmf-55 8.87K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details