Vishay Intertechnology, Inc. RES 8.25 OHM 1/2W 1% AXIAL CMF558R2500FLEA70

Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1/2W 1% AXIAL - CMF558R2500FLEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1/2W 1% AXIAL
CMF558R2500FLEA70
RES 8.25 OHM 1/2W 1% AXIAL CMF558R2500FLEA70
RES 8.25ohm 1/2W 1% AXIAL

RES 8.25ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R2500FLEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2500FLEA70-ND
Through Hole Resistors CMF558R2500FLEA70-ND
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 8.25 1% T-0 Ea E3 Vishay - 69P1552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 8.25 1% T-0 Ea E3 Vishay
69P1552
Cmf-55-70 8.25 1% T-0 Ea E3 Vishay 69P1552
CMF-55-70 8.25 1% T-0 EA e3

CMF-55-70 8.25 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R2500FLEA70 CMF558R2500FLEA70-ND 69P1552
Product Name RES 8.25 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 8.25 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details