Vishay Intertechnology, Inc. Through Hole Resistors CMF558K6600DEEB

Description
8.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K6600DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K6600DEEB-ND
Through Hole Resistors CMF558K6600DEEB-ND
8.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558K6600DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K6600DEEB
Metal Film Resistors - CMF558K6600DEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 8.66K .5% T-9 Eb E3 Vishay - 69P1432 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66K .5% T-9 Eb E3 Vishay
69P1432
Cmf-55 8.66K .5% T-9 Eb E3 Vishay 69P1432
CMF-55 8.66K .5% T-9 EB e3

CMF-55 8.66K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K6600DEEB-ND CMF558K6600DEEB 69P1432
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 8.66K .5% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details