Vishay Intertechnology, Inc. RES 8.25 OHM 1/2W 1% AXIAL CMF558R2500FKEK

Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1/2W 1% AXIAL - CMF558R2500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1/2W 1% AXIAL
CMF558R2500FKEK
RES 8.25 OHM 1/2W 1% AXIAL CMF558R2500FKEK
RES 8.25ohm 1/2W 1% AXIAL

RES 8.25ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R2500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2500FKEK-ND
Through Hole Resistors CMF558R2500FKEK-ND
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25 1% T-1 Ek E3 Vishay - 69P1549 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25 1% T-1 Ek E3 Vishay
69P1549
Cmf-55 8.25 1% T-1 Ek E3 Vishay 69P1549
CMF-55 8.25 1% T-1 EK e3

CMF-55 8.25 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R2500FKEK CMF558R2500FKEK-ND 69P1549
Product Name RES 8.25 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.25 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details