Vishay Intertechnology, Inc. Through Hole Resistors CMF558M4500FKEK

Description
8.45 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.45 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M4500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M4500FKEK-ND
Through Hole Resistors CMF558M4500FKEK-ND
8.45 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558M4500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558M4500FKEK
Metal Film Resistors - CMF558M4500FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,8.45Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 77M8975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.45Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
77M8975
Resistor,metal Film,8.45Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 77M8975
Resistor,Metal Film,8.45MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.45MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M4500FKEK-ND CMF558M4500FKEK 77M8975
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,8.45Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details