Vishay Intertechnology, Inc. Through Hole Resistors CMF558R0600FKEK

Description
8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558R0600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R0600FKEK-ND
Through Hole Resistors CMF558R0600FKEK-ND
8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.06 OHM 1/2W 1% AXIAL - CMF558R0600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/2W 1% AXIAL
CMF558R0600FKEK
RES 8.06 OHM 1/2W 1% AXIAL CMF558R0600FKEK
RES 8.06ohm 1/2W 1% AXIAL

RES 8.06ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 8.06 1% T-1 Ek E3 Vishay - 69P1538 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.06 1% T-1 Ek E3 Vishay
69P1538
Cmf-55 8.06 1% T-1 Ek E3 Vishay 69P1538
CMF-55 8.06 1% T-1 EK e3

CMF-55 8.06 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R0600FKEK-ND CMF558R0600FKEK 69P1538
Product Name Through Hole Resistors RES 8.06 OHM 1/2W 1% AXIAL Cmf-55 8.06 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details