Vishay Intertechnology, Inc. Through Hole Resistors CMF558M0600FKBF

Description
8.06 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.06 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M0600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M0600FKBF-ND
Through Hole Resistors CMF558M0600FKBF-ND
8.06 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.06M OHM 1/2W 1% AXIAL - CMF558M0600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06M OHM 1/2W 1% AXIAL
CMF558M0600FKBF
RES 8.06M OHM 1/2W 1% AXIAL CMF558M0600FKBF
RES 8.06Mohm 1/2W 1% AXIAL

RES 8.06Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8319
Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8319
Resistor,Metal Film,8.06MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.06MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M0600FKBF-ND CMF558M0600FKBF 41C8319
Product Name Through Hole Resistors RES 8.06M OHM 1/2W 1% AXIAL Resistor,metal Film,8.06Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details