Vishay Intertechnology, Inc. RES 8M OHM 1/2W 5% AXIAL CMF558M0000JNBF

Description
RES 8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8M OHM 1/2W 5% AXIAL - CMF558M0000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8M OHM 1/2W 5% AXIAL
CMF558M0000JNBF
RES 8M OHM 1/2W 5% AXIAL CMF558M0000JNBF
RES 8Mohm 1/2W 5% AXIAL

RES 8Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M0000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M0000JNBF-ND
Through Hole Resistors CMF558M0000JNBF-ND
8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8M 5% T-00 B14 Vishay - 69P1480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8M 5% T-00 B14 Vishay
69P1480
Cmf-55 8M 5% T-00 B14 Vishay 69P1480
CMF-55 8M 5% T-00 B14

CMF-55 8M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M0000JNBF CMF558M0000JNBF-ND 69P1480
Product Name RES 8M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 8M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details