Vishay Intertechnology, Inc. RES 909K OHM 1/2W 0.5% AXIAL CMF55909K00DHR6

Description
RES 909Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1/2W 0.5% AXIAL - CMF55909K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1/2W 0.5% AXIAL
CMF55909K00DHR6
RES 909K OHM 1/2W 0.5% AXIAL CMF55909K00DHR6
RES 909Kohm 1/2W 0.5% AXIAL

RES 909Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909K00DHR6-ND
Through Hole Resistors CMF55909K00DHR6-ND
909 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909K .5% T-2 Re6 Vishay - 69P2268 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909K .5% T-2 Re6 Vishay
69P2268
Cmf-55 909K .5% T-2 Re6 Vishay 69P2268
CMF-55 909K .5% T-2 RE6

CMF-55 909K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909K00DHR6 CMF55909K00DHR6-ND 69P2268
Product Name RES 909K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 909K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details