Vishay Intertechnology, Inc. Through Hole Resistors CMF558M6600FKR6

Description
8.66 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M6600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M6600FKR6-ND
Through Hole Resistors CMF558M6600FKR6-ND
8.66 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558M6600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558M6600FKR6
Metal Film Resistors - CMF558M6600FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,8.66Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.66Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8335
Resistor,metal Film,8.66Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8335
Resistor,Metal Film,8.66MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.66MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M6600FKR6-ND CMF558M6600FKR6 41C8335
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,8.66Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details