Vishay Intertechnology, Inc. Metal Film Resistors - CMF558R2500FKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558R2500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558R2500FKEB
Metal Film Resistors - CMF558R2500FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF558R2500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R2500FKEB-ND
Through Hole Resistors CMF558R2500FKEB-ND
8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25 1% T-1 Eb E3 Vishay - 69P1548 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25 1% T-1 Eb E3 Vishay
69P1548
Cmf-55 8.25 1% T-1 Eb E3 Vishay 69P1548
CMF-55 8.25 1% T-1 EB e3

CMF-55 8.25 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R2500FKEB CMF558R2500FKEB-ND 69P1548
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 8.25 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers