Vishay Intertechnology, Inc. Through Hole Resistors CMF558K6600FHEK

Description
8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF558K6600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF558K6600FHEK-ND
Through Hole Resistors 541-CMF558K6600FHEK-ND
8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.66K OHM 1/2W 1% AXIAL - CMF558K6600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/2W 1% AXIAL
CMF558K6600FHEK
RES 8.66K OHM 1/2W 1% AXIAL CMF558K6600FHEK
RES 8.66Kohm 1/2W 1% AXIAL

RES 8.66Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CMF558K6600FHEK-ND CMF558K6600FHEK
Product Name Through Hole Resistors RES 8.66K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details