Vishay Intertechnology, Inc. Through Hole Resistors CMF558K4500FKEA70

Description
8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K4500FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K4500FKEA70-ND
Through Hole Resistors CMF558K4500FKEA70-ND
8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.45 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.45K OHM 1/2W 1% AXIAL - CMF558K4500FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/2W 1% AXIAL
CMF558K4500FKEA70
RES 8.45K OHM 1/2W 1% AXIAL CMF558K4500FKEA70
RES 8.45Kohm 1/2W 1% AXIAL

RES 8.45Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 8.45K 1% T-1 Ea E3 Vishay - 69P1413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 8.45K 1% T-1 Ea E3 Vishay
69P1413
Cmf-55-70 8.45K 1% T-1 Ea E3 Vishay 69P1413
CMF-55-70 8.45K 1% T-1 EA e3

CMF-55-70 8.45K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K4500FKEA70-ND CMF558K4500FKEA70 69P1413
Product Name Through Hole Resistors RES 8.45K OHM 1/2W 1% AXIAL Cmf-55-70 8.45K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details