Vishay Intertechnology, Inc. Metal Film Resistors - CMF558K9800BHEB

Description
Metal Film Resistors - Through Hole CMF-55 8.98K .1% T-2 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 8.98K .1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558K9800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K9800BHEB
Metal Film Resistors - CMF558K9800BHEB
Metal Film Resistors - Through Hole CMF-55 8.98K .1% T-2 EB e3

Metal Film Resistors - Through Hole CMF-55 8.98K .1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF558K9800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K9800BHEB-ND
Through Hole Resistors CMF558K9800BHEB-ND
8.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K9800BHEB CMF558K9800BHEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details