Vishay Intertechnology, Inc. RES 8.2M OHM 1/2W 1% AXIAL CMF558M2000FKR6

Description
RES 8.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/2W 1% AXIAL - CMF558M2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/2W 1% AXIAL
CMF558M2000FKR6
RES 8.2M OHM 1/2W 1% AXIAL CMF558M2000FKR6
RES 8.2Mohm 1/2W 1% AXIAL

RES 8.2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2000FKR6-ND
Through Hole Resistors CMF558M2000FKR6-ND
8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.2 Mohm, +/1 Percent, 100 Ppm Vishay - 41C8325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.2 Mohm, +/1 Percent, 100 Ppm Vishay
41C8325
Cmf55, 8.2 Mohm, +/1 Percent, 100 Ppm Vishay 41C8325
CMF55, 8.2 MOhm, +/- 1 Percent, 100 ppm

CMF55, 8.2 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2000FKR6 CMF558M2000FKR6-ND 41C8325
Product Name RES 8.2M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 8.2 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details