Vishay Intertechnology, Inc. Through Hole Resistors CMF558M9000JNBF

Description
8.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558M9000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M9000JNBF-ND
Through Hole Resistors CMF558M9000JNBF-ND
8.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.9M OHM 1/2W 5% AXIAL - CMF558M9000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.9M OHM 1/2W 5% AXIAL
CMF558M9000JNBF
RES 8.9M OHM 1/2W 5% AXIAL CMF558M9000JNBF
RES 8.9Mohm 1/2W 5% AXIAL

RES 8.9Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 8.9M 5% T-00 B14 Vishay - 69P1524 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.9M 5% T-00 B14 Vishay
69P1524
Cmf-55 8.9M 5% T-00 B14 Vishay 69P1524
CMF-55 8.9M 5% T-00 B14

CMF-55 8.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M9000JNBF-ND CMF558M9000JNBF 69P1524
Product Name Through Hole Resistors RES 8.9M OHM 1/2W 5% AXIAL Cmf-55 8.9M 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details