Vishay Intertechnology, Inc. RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GNR6

Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/2W 2% AXIAL - CMF558M2500GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/2W 2% AXIAL
CMF558M2500GNR6
RES 8.25M OHM 1/2W 2% AXIAL CMF558M2500GNR6
RES 8.25Mohm 1/2W 2% AXIAL

RES 8.25Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558M2500GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558M2500GNR6-ND
Through Hole Resistors CMF558M2500GNR6-ND
8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25M 2% T-00 Re6 Vishay - 69P1506 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25M 2% T-00 Re6 Vishay
69P1506
Cmf-55 8.25M 2% T-00 Re6 Vishay 69P1506
CMF-55 8.25M 2% T-00 RE6

CMF-55 8.25M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558M2500GNR6 CMF558M2500GNR6-ND 69P1506
Product Name RES 8.25M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.25M 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details