Vishay Intertechnology, Inc. RES 8 OHM 1/2W 1% AXIAL CMF558R0000FKBF

Description
RES 8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8 OHM 1/2W 1% AXIAL - CMF558R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8 OHM 1/2W 1% AXIAL
CMF558R0000FKBF
RES 8 OHM 1/2W 1% AXIAL CMF558R0000FKBF
RES 8ohm 1/2W 1% AXIAL

RES 8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558R0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558R0000FKBF-ND
Through Hole Resistors CMF558R0000FKBF-ND
8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8 Ohm, +/1 Percent, 100 Ppm Vishay - 41C8342 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8 Ohm, +/1 Percent, 100 Ppm Vishay
41C8342
Cmf55, 8 Ohm, +/1 Percent, 100 Ppm Vishay 41C8342
CMF55, 8 Ohm, +/- 1 Percent, 100 ppm

CMF55, 8 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558R0000FKBF CMF558R0000FKBF-ND 41C8342
Product Name RES 8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 8 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details