Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT06R0030GER

Description
3 mOhms ±2% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±2% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LVT06R0030GERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LVT06R0030GERTR-ND
Chip Resistor - Surface Mount LVT06R0030GERTR-ND
3 mOhms ±2% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Current Sense Metal Element

3 mOhms ±2% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Current Sense Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - LVT06R0030GER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LVT06R0030GER
Resistors - Chip Resistor - Surface Mount LVT06R0030GER
RES 0.003 OHM 2% 1/3W 0603

RES 0.003 OHM 2% 1/3W 0603

Supplier's Site
Current Sense Res, 0R003, 0.33W, 0603; Resistance Ohmite - 68AC1482 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 0.33W, 0603; Resistance Ohmite
68AC1482
Current Sense Res, 0R003, 0.33W, 0603; Resistance Ohmite 68AC1482
CURRENT SENSE RES, 0R003, 0.33W, 0603; Resistance:0.003ohm; Product Range:LVT Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 2%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 0.33W, 0603; Resistance:0.003ohm; Product Range:LVT Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 2%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R003, 0.33W, 0603; Resistance Ohmite - 68AC1483 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 0.33W, 0603; Resistance Ohmite
68AC1483
Current Sense Res, 0R003, 0.33W, 0603; Resistance Ohmite 68AC1483
CURRENT SENSE RES, 0R003, 0.33W, 0603; Resistance:0.003ohm; Product Range:LVT Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 2%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 0.33W, 0603; Resistance:0.003ohm; Product Range:LVT Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 2%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVT06R0030GERTR-ND LVT06R0030GER 68AC1482
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R003, 0.33W, 0603; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details