Ohmite Manufacturing Co. Resistors - Chip Resistor - Surface Mount KDV08FR050ET

Description
Win Source Part Number: 1342285-KDV08FR050ET Category: Resistors - Chip Resistor - Surface Mount Series: KDV Features: Current Sense Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Ohmite
Request a Quote Datasheet
Description
Win Source Part Number: 1342285-KDV08FR050ET Category: Resistors - Chip Resistor - Surface Mount Series: KDV Features: Current Sense Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Ohmite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1342285-KDV08FR050ET - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1342285-KDV08FR050ET
Resistors - Chip Resistor - Surface Mount 1342285-KDV08FR050ET
Win Source Part Number: 1342285-KDV08FR050ET Category: Resistors - Chip Resistor - Surface Mount Series: KDV Features: Current Sense Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Ohmite

Win Source Part Number: 1342285-KDV08FR050ET
Category: Resistors - Chip Resistor - Surface Mount
Series: KDV
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Ohmite

Buy Now Datasheet
Metal Film Resistor - KDV08FR050ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08FR050ET
Metal Film Resistor KDV08FR050ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
0.05 OHM 4W Resistor - 52-KDV08FR050ET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 4W Resistor
52-KDV08FR050ET
0.05 OHM 4W Resistor 52-KDV08FR050ET
RES 0.05 OHM 1% 1/4W 0805 Product overview: KDV08FR050ET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KDV08FR050ET can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 1/4W 0805 Product overview: KDV08FR050ET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KDV08FR050ET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR050ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR050ETCT-ND
Chip Resistor - Surface Mount 273-KDV08FR050ETCT-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR050ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR050ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08FR050ETDKR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08FR050ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08FR050ETTR-ND
Chip Resistor - Surface Mount 273-KDV08FR050ETTR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R05, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2802
Res, 0R05, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2802
RES, 0R05, 0.25W, 0805, METAL FILM; Resistance:0.05ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R05, 0.25W, 0805, METAL FILM; Resistance:0.05ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3434
Res, 0R05, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3434
RES, 0R05, 0.25W, 0805, METAL FILM; Resistance:0.05ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R05, 0.25W, 0805, METAL FILM; Resistance:0.05ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - KDV08FR050ET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
KDV08FR050ET
Resistors - Chip Resistor - Surface Mount KDV08FR050ET
RES 0.05 OHM 1% 1/4W 0805

RES 0.05 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1342285-KDV08FR050ET KDV08FR050ET 52-KDV08FR050ET 273-KDV08FR050ETCT-ND 29AH2802 KDV08FR050ET
Product Name Resistors - Chip Resistor - Surface Mount Metal Film Resistor 0.05 OHM 4W Resistor Chip Resistor - Surface Mount Res, 0R05, 0.25W, 0805, Metal Film; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm MetalFilm
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C ? to 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC10R0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers