Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV06FR560ET

Description
560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV06FR560ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06FR560ETTR-ND
Chip Resistor - Surface Mount 273-KDV06FR560ETTR-ND
560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

560 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV06FR560ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV06FR560ET
Metal Film Resistor KDV06FR560ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R56, 0.2W, 0603, Metal Film; Resistance Ohmite - 29AH2779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 0.2W, 0603, Metal Film; Resistance Ohmite
29AH2779
Res, 0R56, 0.2W, 0603, Metal Film; Resistance Ohmite 29AH2779
RES, 0R56, 0.2W, 0603, METAL FILM; Resistance:0.56ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R56, 0.2W, 0603, METAL FILM; Resistance:0.56ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R56, 0.2W, 0603, Metal Film; Resistance Ohmite - 25AJ3411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 0.2W, 0603, Metal Film; Resistance Ohmite
25AJ3411
Res, 0R56, 0.2W, 0603, Metal Film; Resistance Ohmite 25AJ3411
RES, 0R56, 0.2W, 0603, METAL FILM; Resistance:0.56ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R56, 0.2W, 0603, METAL FILM; Resistance:0.56ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV06FR560ETTR-ND KDV06FR560ET 29AH2779
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R56, 0.2W, 0603, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details