Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVK24R020FER

Description
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVK24R020FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R020FERTR-ND
Chip Resistor - Surface Mount 273-LVK24R020FERTR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK24R020FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R020FERDKR-ND
Chip Resistor - Surface Mount 273-LVK24R020FERDKR-ND
RES 0.02 OHM 1% 1W 2412

RES 0.02 OHM 1% 1W 2412

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK24R020FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R020FERCT-ND
Chip Resistor - Surface Mount 273-LVK24R020FERCT-ND
RES 0.02 OHM 1% 1W 2412

RES 0.02 OHM 1% 1W 2412

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Ohmite - 47M0591 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Ohmite
47M0591
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Ohmite 47M0591
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - LVK24R020FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LVK24R020FER
Resistors - Chip Resistor - Surface Mount LVK24R020FER
RES 0.02 OHM 1% 1W 2412

RES 0.02 OHM 1% 1W 2412

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 273-LVK24R020FERTR-ND 47M0591 LVK24R020FER
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm Thick Film (Chip)
Mounting / Packaging 2512; 2512 2412 [6032 Metric] 2512; 2512 (6432 Metric)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details