Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVK20R020DER

Description
20 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVK20R020DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R020DERDKR-ND
Chip Resistor - Surface Mount 273-LVK20R020DERDKR-ND
20 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK20R020DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R020DERTR-ND
Chip Resistor - Surface Mount 273-LVK20R020DERTR-ND
20 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK20R020DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R020DERCT-ND
Chip Resistor - Surface Mount 273-LVK20R020DERCT-ND
20 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 750Mw, 0.5%; Resistance Ohmite - 47M0578 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 750Mw, 0.5%; Resistance Ohmite
47M0578
Current Sense Resistor, 0.02 Ohm, 750Mw, 0.5%; Resistance Ohmite 47M0578
CURRENT SENSE RESISTOR, 0.02 OHM, 750mW, 0.5%; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Qualification:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 750mW, 0.5%; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, R02, 0.75W, 2010, Metal Alloy; Resistance Ohmite - 34AK4205 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 0.75W, 2010, Metal Alloy; Resistance Ohmite
34AK4205
Res, R02, 0.75W, 2010, Metal Alloy; Resistance Ohmite 34AK4205
RES, R02, 0.75W, 2010, METAL ALLOY; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes

RES, R02, 0.75W, 2010, METAL ALLOY; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVK20R020DERDKR-ND 47M0578 34AK4205
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.02 Ohm, 750Mw, 0.5%; Resistance Ohmite Res, R02, 0.75W, 2010, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers