Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV06DR270ET

Description
270 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
270 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV06DR270ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR270ETCT-ND
Chip Resistor - Surface Mount 273-KDV06DR270ETCT-ND
270 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

270 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV06DR270ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR270ETDKR-ND
Chip Resistor - Surface Mount 273-KDV06DR270ETDKR-ND
270 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

270 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV06DR270ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR270ETTR-ND
Chip Resistor - Surface Mount 273-KDV06DR270ETTR-ND
270 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

270 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV06DR270ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV06DR270ET
Metal Film Resistor KDV06DR270ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R27, 0.2W, 0603, Metal Film; Resistance Ohmite - 29AH2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 0.2W, 0603, Metal Film; Resistance Ohmite
29AH2752
Res, 0R27, 0.2W, 0603, Metal Film; Resistance Ohmite 29AH2752
RES, 0R27, 0.2W, 0603, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R27, 0.2W, 0603, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R27, 0.2W, 0603, Metal Film; Resistance Ohmite - 25AJ3384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 0.2W, 0603, Metal Film; Resistance Ohmite
25AJ3384
Res, 0R27, 0.2W, 0603, Metal Film; Resistance Ohmite 25AJ3384
RES, 0R27, 0.2W, 0603, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R27, 0.2W, 0603, METAL FILM; Resistance:0.27ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV06DR270ETCT-ND KDV06DR270ET 29AH2752
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R27, 0.2W, 0603, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
RESISTORS, RL73K R33RESISTOR, RL73K R33; THICK FILM; RESISTANCE:0.33R; CASE STYLE:1206Series:RL73;... - RL73K2BR33JTD - ASAP Semiconductor LLC
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details