Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV06DR620ET

Description
620 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
620 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV06DR620ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV06DR620ETTR-ND
Chip Resistor - Surface Mount 273-KDV06DR620ETTR-ND
620 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

620 mOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV06DR620ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV06DR620ET
Metal Film Resistor KDV06DR620ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
0.62 OHM 5W Resistor - 52-KDV06DR620ET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.62 OHM 5W Resistor
52-KDV06DR620ET
0.62 OHM 5W Resistor 52-KDV06DR620ET
RES 0.62 OHM 0.5% 1/5W 0603 Product overview: KDV06DR620ET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KDV06DR620ET can be used for catalog matching and distributor lookup.

RES 0.62 OHM 0.5% 1/5W 0603 Product overview: KDV06DR620ET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KDV06DR620ET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KDV06DR620ET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KDV06DR620ET
Chip Resistor - Surface Mount KDV06DR620ET
RES 0.62 OHM 0.5% 1/5W 0603

RES 0.62 OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Res, 0R62, 0.2W, 0603, Metal Film; Resistance Ohmite - 29AH2760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.2W, 0603, Metal Film; Resistance Ohmite
29AH2760
Res, 0R62, 0.2W, 0603, Metal Film; Resistance Ohmite 29AH2760
RES, 0R62, 0.2W, 0603, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R62, 0.2W, 0603, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R62, 0.2W, 0603, Metal Film; Resistance Ohmite - 25AJ3392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.2W, 0603, Metal Film; Resistance Ohmite
25AJ3392
Res, 0R62, 0.2W, 0603, Metal Film; Resistance Ohmite 25AJ3392
RES, 0R62, 0.2W, 0603, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R62, 0.2W, 0603, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 273-KDV06DR620ETTR-ND KDV06DR620ET 52-KDV06DR620ET KDV06DR620ET 29AH2760
Product Name Chip Resistor - Surface Mount Metal Film Resistor 0.62 OHM 5W Resistor Chip Resistor - Surface Mount Res, 0R62, 0.2W, 0603, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm Thick Film MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - A138597DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details