Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV12DR082ET

Description
82 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
82 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV12DR082ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR082ETCT-ND
Chip Resistor - Surface Mount 273-KDV12DR082ETCT-ND
82 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

82 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR082ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR082ETTR-ND
Chip Resistor - Surface Mount 273-KDV12DR082ETTR-ND
82 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

82 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR082ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR082ETDKR-ND
Chip Resistor - Surface Mount 273-KDV12DR082ETDKR-ND
82 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

82 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV12DR082ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV12DR082ET
Metal Film Resistor KDV12DR082ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite - 29AH2824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite
29AH2824
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite 29AH2824
RES, 0R082, 0.5W, 1206, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R082, 0.5W, 1206, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite - 25AJ3456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite
25AJ3456
Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite 25AJ3456
RES, 0R082, 0.5W, 1206, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R082, 0.5W, 1206, METAL FILM; Resistance:0.082ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV12DR082ETCT-ND KDV12DR082ET 29AH2824
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R082, 0.5W, 1206, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers