The KDV Series Metal Film Low-Resistance Chip Resistor, part number 29AH2769, features a resistance value of 0.2 ohms and a power rating of 0.2W (200mW). It is housed in a compact 0603 package, measuring 1.6mm x 0.8mm. This resistor is designed for high precision current sensing applications and offers excellent long-term stability. It is halogen-free, lead-free, and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, making it suitable for various environments. The resistor also exhibits low inductance and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is applicable in consumer electronics, computers, telecom, measuring instruments, and industrial power supply systems.
200 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
200 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
200 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Current Sense Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R2, 0.2W, 0603, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes
RES, 0R2, 0.2W, 0603, METAL FILM; Resistance:0.2ohm; Product Range:KDV Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-KDV06FR200ETCT-ND | KDV06FR200ET | 29AH2769 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Res, 0R2, 0.2W, 0603, Metal Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |