Ohmite Manufacturing Co. Metal Film Resistor KDV08DR390ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the 0R39, 0.25W, 0805 variant, is designed for applications requiring high precision current sensing. It features a resistance value of 0.39 ohms with a tolerance of ±0.5%. The resistor operates effectively within a temperature range of -55°C to +155°C and has a power rating of 0.25W at 70°C. It is halogen-free, lead-free, and compliant with RoHS standards, making it suitable for environmentally conscious designs. The component is ideal for use in consumer electronics, telecommunications, measuring instruments, and industrial power supplies. Its low inductance and excellent long-term stability enhance its performance in various applications.

Datasheet Summary
Powered by GS/AI

The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the 0R39, 0.25W, 0805 variant, is designed for applications requiring high precision current sensing. It features a resistance value of 0.39 ohms with a tolerance of ±0.5%. The resistor operates effectively within a temperature range of -55°C to +155°C and has a power rating of 0.25W at 70°C. It is halogen-free, lead-free, and compliant with RoHS standards, making it suitable for environmentally conscious designs. The component is ideal for use in consumer electronics, telecommunications, measuring instruments, and industrial power supplies. Its low inductance and excellent long-term stability enhance its performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV08DR390ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV08DR390ET
Metal Film Resistor KDV08DR390ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR390ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR390ETCT-ND
Chip Resistor - Surface Mount 273-KDV08DR390ETCT-ND
390 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

390 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR390ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR390ETTR-ND
Chip Resistor - Surface Mount 273-KDV08DR390ETTR-ND
390 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

390 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV08DR390ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV08DR390ETDKR-ND
Chip Resistor - Surface Mount 273-KDV08DR390ETDKR-ND
390 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

390 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R39, 0.25W, 0805, Metal Film; Resistance Ohmite - 29AH2796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R39, 0.25W, 0805, Metal Film; Resistance Ohmite
29AH2796
Res, 0R39, 0.25W, 0805, Metal Film; Resistance Ohmite 29AH2796
RES, 0R39, 0.25W, 0805, METAL FILM; Resistance:0.39ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R39, 0.25W, 0805, METAL FILM; Resistance:0.39ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R39, 0.25W, 0805, Metal Film; Resistance Ohmite - 25AJ3428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R39, 0.25W, 0805, Metal Film; Resistance Ohmite
25AJ3428
Res, 0R39, 0.25W, 0805, Metal Film; Resistance Ohmite 25AJ3428
RES, 0R39, 0.25W, 0805, METAL FILM; Resistance:0.39ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R39, 0.25W, 0805, METAL FILM; Resistance:0.39ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV08DR390ET 273-KDV08DR390ETCT-ND 29AH2796
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R39, 0.25W, 0805, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details