Ohmite Manufacturing Co. Current Sense Resistor LVT Series

Description
The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m ohms. TCR stability with tight tolerances and wide resistance range makes the LVT series suited for most current sense applications.
Datasheet
Description
The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m ohms. TCR stability with tight tolerances and wide resistance range makes the LVT series suited for most current sense applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - LVT Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Current Sense Resistor
LVT Series
Current Sense Resistor LVT Series
The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m ohms. TCR stability with tight tolerances and wide resistance range makes the LVT series suited for most current sense applications.

The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m ohms. TCR stability with tight tolerances and wide resistance range makes the LVT series suited for most current sense applications.

Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number LVT Series
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
Resistance Range 0.0020 to 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details