3 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
3 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
3 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR, 0.003 OHM, 2W, 1%; Resistance:0.003ohm;
CURRENT SENSE RESISTOR, 0.003OHM, 2W, 1224; Resistance:0.003ohm;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-LVK25R003FERTR-ND | 47M0600 | 79X3037 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistor, 0.003 Ohm, 2W, 1%; Resistance Ohmite | Current Sense Resistor, 0.003Ohm, 2W, 1224; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; Wide 2512 | 1224 [3060 Metric] | 1224 [3060 Metric] |
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms |