Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV12DR240ET

Description
240 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
240 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV12DR240ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR240ETCT-ND
Chip Resistor - Surface Mount 273-KDV12DR240ETCT-ND
240 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

240 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR240ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR240ETDKR-ND
Chip Resistor - Surface Mount 273-KDV12DR240ETDKR-ND
240 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

240 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV12DR240ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV12DR240ETTR-ND
Chip Resistor - Surface Mount 273-KDV12DR240ETTR-ND
240 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

240 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV12DR240ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV12DR240ET
Metal Film Resistor KDV12DR240ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite - 29AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite
29AH2831
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite 29AH2831
RES, 0R24, 0.5W, 1206, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R24, 0.5W, 1206, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite - 25AJ3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite
25AJ3463
Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite 25AJ3463
RES, 0R24, 0.5W, 1206, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R24, 0.5W, 1206, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV12DR240ETCT-ND KDV12DR240ET 29AH2831
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R24, 0.5W, 1206, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details